Rochester Electronics M38510/20704BFA
- 收藏
- 对比
M38510/20704BFA
2071-M38510/20704BFA
存储器 - 用于 FPGA 的配置 PROM
--
大陆
立即发货

M38510/20704BFA datasheet pdf and Memory - Configuration Proms for FPGAs product details from Rochester Electronics stock available at utmel
1最小包装量--
M38510/20704BFA详情
Rochester Electronics M38510/20704BFA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
不合规
ECCN (US)
EAR99
HTS
8542.32.00.71
Automotive
无
PPAP
无
Mounting
表面贴装
PCB changed
16
Standard Package Name
FPAK
Supplier Package
FPAK
Lead Shape
Flat
零件状态
活跃
引脚数量
16
M38510/20704BFA拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。