Rochester Electronics M38510/20902BVA
- 收藏
- 对比
M38510/20902BVA
2071-M38510/20902BVA
存储器 - 用于 FPGA 的配置 PROM
--
大陆
立即发货

M38510/20902BVA datasheet pdf and Memory - Configuration Proms for FPGAs product details from Rochester Electronics stock available at utmel
1最小包装量--
M38510/20902BVA详情
Rochester Electronics M38510/20902BVA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
不合规
ECCN (US)
EAR99
HTS
8542.32.00.71
Automotive
Unknown
Mounting
通孔
PCB changed
18
Standard Package Name
DIP
Supplier Package
CDIP
Lead Shape
通孔
零件状态
活跃
引脚数量
18
M38510/20902BVA拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。