Rochester Electronics M38510/21002BJA
- 收藏
- 对比
M38510/21002BJA
2071-M38510/21002BJA
存储器 - 用于 FPGA 的配置 PROM
--
大陆
立即发货

M38510/21002BJA datasheet pdf and Memory - Configuration Proms for FPGAs product details from Rochester Electronics stock available at utmel
1最小包装量--
M38510/21002BJA详情
Rochester Electronics M38510/21002BJA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
不合规
ECCN (US)
EAR99
HTS
8542.32.00.71
Automotive
无
PPAP
无
Mounting
通孔
Package Height
3.56(Max)
Package Width
7.87(Max)
Package Length
32.51(Max)
PCB changed
24
Standard Package Name
DIP
Supplier Package
CDIP
Lead Shape
通孔
零件状态
活跃
引脚数量
24
M38510/21002BJA拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。