Rochester Electronics TS86101G2BVGL
- 收藏
- 对比
TS86101G2BVGL
2071-TS86101G2BVGL
评估板 - 数模转换器(DAC)
--
大陆
立即发货

TS86101G2BVGL datasheet pdf and Evaluation Boards - Digital to Analog Converters (DACs) product details from Rochester Electronics stock available at utmel
1最小包装量--
TS86101G2BVGL详情
Rochester Electronics TS86101G2BVGL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
不合规
ECCN (US)
CBGA255
HTS
8542.39.00.01
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
3.14(Max)
Package Width
21.21(Max)
Package Length
25.25(Max)
PCB changed
255
Standard Package Name
BGA
Supplier Package
CBGA
Lead Shape
Ball
引脚数量
255
TS86101G2BVGL拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。