Rochester Electronics LLC J201
- 收藏
- 对比
J201
2071-J201
晶体管 - 特殊用途
--
大陆
立即发货

N-CHANNEL, Si, SMALL SIGNAL, JFET, TO-92, TO-92, 3 PIN
1最小包装量--
J201详情
Rochester Electronics LLC J201重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
3
晶体管元件材料
SILICON
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
ROCHESTER ELECTRONICS LLC
Part Package Code
TO-92
Package Description
TO-92, 3 PIN
Moisture Sensitivity Levels
NOT APPLICABLE
Number of Elements
1
Package Body Material
PLASTIC/EPOXY
Package Shape
ROUND
Package Style
CYLINDRICAL
JESD-609代码
e1
无铅代码
有
端子表面处理
锡银铜
端子位置
BOTTOM
终端形式
THROUGH-HOLE
峰值回流焊温度(摄氏度)
NOT APPLICABLE
Reach合规守则
unknown
时间@峰值回流温度-最大值(s)
NOT APPLICABLE
引脚数量
3
JESD-30代码
O-PBCY-T3
资历状况
COMMERCIAL
配置
SINGLE
操作模式
DEPLETION MODE
晶体管应用
AMPLIFIER
极性/通道类型
N-CHANNEL
JEDEC-95代码
TO-92
场效应管技术
JUNCTION
J201拓展信息
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC








哦! 它是空的。