Rochester Electronics, LLC NUS5531MTR2G
- 收藏
- 对比
NUS5531MTR2G
2071-NUS5531MTR2G
晶体管 - 特殊用途
8-WDFN Exposed Pad
大陆
立即发货

SMALL SIGNAL P-CHANNEL MOSFET
1最小包装量--
NUS5531MTR2G详情
Rochester Electronics, LLC NUS5531MTR2G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
8-WDFN Exposed Pad
供应商器件包装
8-DFN (3x3)
Voltage Rated
20V PNP 12V P-Channel
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
应用
通用型
额定电流
2A PNP 5.47A P-Channel
晶体管类型
PNP, P-Channel
RoHS状态
ROHS3 Compliant
NUS5531MTR2G拓展信息
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics








哦! 它是空的。