Rochester Electronics, LLC NVTJD4105CT1G
- 收藏
- 对比
NVTJD4105CT1G
2071-NVTJD4105CT1G
晶体管 - FET,MOSFET - 单个
6-TSSOP, SC-88, SOT-363
大陆
立即发货

MOSFET 20V 0.63A SC-88
1最小包装量--
NVTJD4105CT1G详情
Rochester Electronics, LLC NVTJD4105CT1G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
6-TSSOP, SC-88, SOT-363
供应商器件包装
SC-88/SC70-6/SOT-363
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
RoHS状态
Non-RoHS Compliant
NVTJD4105CT1G拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics







哦! 它是空的。