EMZC6.8NFHTL详情
Rohm EMZC6.8NFHTL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
Qualification
AEC-Q101
Rohs Code
有
Manufacturer Part Number
EMZC6.8NFHTL
Manufacturer
ROHM 半导体
Part Life Cycle Code
不推荐
Ihs Manufacturer
ROHM CO LTD
Breakdown Voltage-Nom
6.8 V
Risk Rank
5.76
ECCN 代码
EAR99
HTS代码
8541.10.00.50
子类别
瞬态抑制器
Reach合规守则
compliant
极性
UNIDIRECTIONAL
二极管类型
跨压抑制二极管
功率耗散
150mW
EMZC6.8NFHTL拓展信息
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor
ROHM Semiconductor








哦! 它是空的。