SamHop Microelectronics Corp. SM5172-M2
- 收藏
- 对比
SM5172-M2
1604-SM5172-M2
接口 - 电信
--
大陆
立即发货

Telecom Circuit, CMOS, PDIP18,
1最小包装量--
SM5172-M2详情
SamHop Microelectronics Corp. SM5172-M2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
18
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SAMHOP MICROELECTRONICS CORP
Package Description
DIP, DIP18(UNSPEC)
Package Body Material
PLASTIC/EPOXY
Package Code
DIP
Package Equivalence Code
DIP18(UNSPEC)
Package Shape
RECTANGULAR
Package Style
IN-LINE
HTS代码
8542.39.00.01
端子位置
DUAL
终端形式
THROUGH-HOLE
Reach合规守则
unknown
JESD-30代码
R-PDIP-T18
资历状况
不合格
通信IC类型
电信电路
SM5172-M2拓展信息
Microsemi Corporation
Microsemi Corporation
South African Micro-Electronic Systems Ltd
CML Microcircuits Plc
Microsemi Corporation
United Microelectronics Corporation
CML Microcircuits Plc
Hualon Microelectronics Corp
CML Microcircuits Plc
CML Microcircuits Plc







哦! 它是空的。