SamHop Microelectronics Corp. SM5172-M4
- 收藏
- 对比
SM5172-M4
1604-SM5172-M4
接口 - 电信
--
大陆
立即发货

Telecom Circuit, CMOS, PDIP18,
1最小包装量--
SM5172-M4详情
SamHop Microelectronics Corp. SM5172-M4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
18
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SAMHOP MICROELECTRONICS CORP
Package Description
DIP, DIP18(UNSPEC)
Package Body Material
PLASTIC/EPOXY
Package Code
DIP
Package Equivalence Code
DIP18(UNSPEC)
Package Shape
RECTANGULAR
Package Style
IN-LINE
HTS代码
8542.39.00.01
端子位置
DUAL
终端形式
THROUGH-HOLE
Reach合规守则
unknown
JESD-30代码
R-PDIP-T18
资历状况
不合格
通信IC类型
电信电路
SM5172-M4拓展信息
CML Microcircuits Plc
Microsemi Storage OTN and Networking Solutions
Netlogic Microsystems
Taiwan Microelectronics Technologies Inc
RDA Microelectronics
CML Microcircuits Plc
Hualon Microelectronics Corp
Microsemi Storage OTN and Networking Solutions
Microsemi Corporation
CML Microcircuits Plc







哦! 它是空的。