Samsung Electro-Mechanics 1598-2
- 收藏
- 对比
1598-2
2107-1598-2
集成电路(IC)
--
大陆
立即发货

TERM TURRET SINGLE L=7.65MM TIN
1最小包装量--
1598-2详情
Samsung Electro-Mechanics 1598-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1598-2
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
KEYSTONE ELECTRONICS CORP
Package Description
ROHS COMPLIANT
Risk Rank
1.69
Samacsys Description
Circuit Board Hardware - PCB TERM .094 X 1/16
无铅代码
有
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
compliant
端子和接线板类型
PCB端子
终端性别
MALE
1598-2拓展信息
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Semiconductor
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor







哦! 它是空的。