Samsung Electro-Mechanics HR24
- 收藏
- 对比
HR24
2107-HR24
集成电路(IC)
--
大陆
立即发货

HR24 datasheet pdf and Integrated Circuits (ICs) product details from Samsung Electro-Mechanics stock available at utmel
1最小包装量--
HR24详情
Samsung Electro-Mechanics HR24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HR24
Part Life Cycle Code
活跃
Ihs Manufacturer
HIROSE ELECTRIC CO LTD
Risk Rank
5.65
Manufacturer Series
HR24
连接器类型
圆形连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
主体/外壳样式
PLUG
HR24拓展信息
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Semiconductor
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor







哦! 它是空的。