Samsung Semiconductor SCP8QTF1HPL1QTK34E
- 收藏
- 对比
SCP8QTF1HPL1QTK34E
2107-SCP8QTF1HPL1QTK34E
LED - 电路板指示器,阵列,发光条,条形图
--
大陆
立即发货

SCP8QTF1HPL1QTK34E datasheet pdf and LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs product details from Samsung Semiconductor stock available at utmel
1最小包装量--
SCP8QTF1HPL1QTK34E详情
Samsung Semiconductor SCP8QTF1HPL1QTK34E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Lens Shape Type
Square
Mounting Orientation
顶部安装
High Brightness
无
Mounting
表面贴装
Package Height
0.39
Package Width
1.91
Package Length
1.91
零件状态
Unconfirmed
类型
Uni-Color
颜色
White
发光二极管的数量
1
SCP8QTF1HPL1QTK34E拓展信息
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor







哦! 它是空的。