Samsung Semiconductor SPHWHTL3D50GE4WPJF
- 收藏
- 对比
SPHWHTL3D50GE4WPJF
2107-SPHWHTL3D50GE4WPJF
LED - 电路板指示器,阵列,发光条,条形图
--
大陆
立即发货

SPHWHTL3D50GE4WPJF datasheet pdf and LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs product details from Samsung Semiconductor stock available at utmel
1最小包装量--
SPHWHTL3D50GE4WPJF详情
Samsung Semiconductor SPHWHTL3D50GE4WPJF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Automotive
无
PPAP
无
Lens Shape Type
Circular
Mounting Orientation
顶部安装
High Brightness
无
Mounting
表面贴装
Package Width
3.5
Package Length
3.5
PCB changed
2
Supplier Package
Case 3535
HTS
8541.41.00.00
ECCN (US)
EAR99
包装
卷带
类型
Uni-Color
颜色
White
引脚数量
2
发光二极管的数量
1
SPHWHTL3D50GE4WPJF拓展信息
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor







哦! 它是空的。