Samsung Semiconductor SPMRDT3235A0AEFCSA
- 收藏
- 对比
SPMRDT3235A0AEFCSA
2107-SPMRDT3235A0AEFCSA
LED - 电路板指示器,阵列,发光条,条形图
--
大陆
立即发货

SPMRDT3235A0AEFCSA datasheet pdf and LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs product details from Samsung Semiconductor stock available at utmel
1最小包装量--
SPMRDT3235A0AEFCSA详情
Samsung Semiconductor SPMRDT3235A0AEFCSA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Peak Wavelength (nm)
620
Supplier Color
Red
包装
卷带
零件状态
Obsolete
类型
Uni-Color
颜色
Red
SPMRDT3235A0AEFCSA拓展信息
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor







哦! 它是空的。