Samsung Semiconductor SPMWH6228FD5WAP0SG
- 收藏
- 对比
SPMWH6228FD5WAP0SG
2107-SPMWH6228FD5WAP0SG
LED - 电路板指示器,阵列,发光条,条形图
--
大陆
立即发货

SPMWH6228FD5WAP0SG datasheet pdf and LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs product details from Samsung Semiconductor stock available at utmel
1最小包装量--
SPMWH6228FD5WAP0SG详情
Samsung Semiconductor SPMWH6228FD5WAP0SG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
供应商未确认
ECCN (US)
EAR99
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
0.7
Package Width
2.82
Package Length
3.26
PCB changed
2
零件状态
Obsolete
引脚数量
2
SPMWH6228FD5WAP0SG拓展信息
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor







哦! 它是空的。