Samsung Semiconductor SPMWHD32AMH7XAT5S0
- 收藏
- 对比
SPMWHD32AMH7XAT5S0
2107-SPMWHD32AMH7XAT5S0
LED - 电路板指示器,阵列,发光条,条形图
--
大陆
立即发货

SPMWHD32AMH7XAT5S0 datasheet pdf and LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs product details from Samsung Semiconductor stock available at utmel
1最小包装量--
SPMWHD32AMH7XAT5S0详情
Samsung Semiconductor SPMWHD32AMH7XAT5S0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
ECCN (US)
EAR99
HTS
8541.41.00.00
Lens Shape Type
Square
Mounting Orientation
顶部安装
High Brightness
无
Mounting
表面贴装
Package Height
0.75
Package Width
3
Package Length
3
PCB changed
2
Supplier Package
Case 3030
类型
Uni-Color
颜色
White
引脚数量
2
发光二极管的数量
1
SPMWHD32AMH7XAT5S0拓展信息
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor







哦! 它是空的。