Samsung Semiconductor SPMWHT328FD5WAPMS0
- 收藏
- 对比
SPMWHT328FD5WAPMS0
2107-SPMWHT328FD5WAPMS0
LED - 电路板指示器,阵列,发光条,条形图
--
大陆
立即发货

SPMWHT328FD5WAPMS0 datasheet pdf and LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs product details from Samsung Semiconductor stock available at utmel
1最小包装量--
SPMWHT328FD5WAPMS0详情
Samsung Semiconductor SPMWHT328FD5WAPMS0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Lens Shape Type
Square
Mounting Orientation
顶部安装
High Brightness
有
零件状态
Obsolete
类型
Uni-Color
颜色
White
发光二极管的数量
1
SPMWHT328FD5WAPMS0拓展信息
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor







哦! 它是空的。