Samsung Semiconductor SPMWHT541ML7WAUKS0
- 收藏
- 对比
SPMWHT541ML7WAUKS0
2107-SPMWHT541ML7WAUKS0
LED - 电路板指示器,阵列,发光条,条形图
--
大陆
立即发货

SPMWHT541ML7WAUKS0 datasheet pdf and LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs product details from Samsung Semiconductor stock available at utmel
1最小包装量--
SPMWHT541ML7WAUKS0详情
Samsung Semiconductor SPMWHT541ML7WAUKS0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supplier Package
晶片LED
PCB changed
2
Package Length
5
Package Width
3
Package Height
0.7
Mounting
表面贴装
High Brightness
有
Mounting Orientation
顶部安装
Lens Shape Type
Rectangular
PPAP
无
Automotive
无
HTS
8541.41.00.00
ECCN (US)
EAR99
EU RoHS
Compliant
零件状态
Unconfirmed
类型
Uni-Color
颜色
White
引脚数量
2
发光二极管的数量
1
SPMWHT541ML7WAUKS0拓展信息
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor







哦! 它是空的。