Samsung Semiconductor SPMWHT541MP7WARMS2
- 收藏
- 对比
SPMWHT541MP7WARMS2
2107-SPMWHT541MP7WARMS2
LED - 电路板指示器,阵列,发光条,条形图
--
大陆
立即发货

SPMWHT541MP7WARMS2 datasheet pdf and LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs product details from Samsung Semiconductor stock available at utmel
1最小包装量--
SPMWHT541MP7WARMS2详情
Samsung Semiconductor SPMWHT541MP7WARMS2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
HTS
8541.41.00.00
Automotive
无
PPAP
无
Lens Shape Type
Rectangular
Mounting Orientation
顶部安装
High Brightness
有
Mounting
表面贴装
Package Height
0.7
Package Width
3
Package Length
5
PCB changed
2
Supplier Package
晶片LED
零件状态
Unconfirmed
类型
Uni-Color
颜色
White
引脚数量
2
发光二极管的数量
1
SPMWHT541MP7WARMS2拓展信息
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor







哦! 它是空的。