Samsung Semiconductor SPMWHT541MT3XAR0S0
- 收藏
- 对比
SPMWHT541MT3XAR0S0
2107-SPMWHT541MT3XAR0S0
LED - 电路板指示器,阵列,发光条,条形图
--
大陆
立即发货

SPMWHT541MT3XAR0S0 datasheet pdf and LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs product details from Samsung Semiconductor stock available at utmel
1最小包装量--
SPMWHT541MT3XAR0S0详情
Samsung Semiconductor SPMWHT541MT3XAR0S0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
ECCN (US)
EAR99
Mounting
表面贴装
Package Height
0.7
Package Width
5
Package Length
3
PCB changed
4
Supplier Package
Case 5630
引脚数量
4
SPMWHT541MT3XAR0S0拓展信息
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor







哦! 它是空的。