A9A26971详情
Schneider A9A26971重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
DIN 导轨安装
Range
Acti9
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Voltage type for actuating
AC
Number of contacts as normally closed contact
0
系列
Acti 9
0个相似型号
A9A26971拓展信息








哦! 它是空的。