A9F90340详情
Schneider A9F90340重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Range
Acti 9
Built-in depth
44.5
Voltage type
AC/DC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
3
Overvoltage category
4
Connectable conductor cross section solid-core
1 - 35
系列
iC60L
额定电流
40A
频率
50 - 60
极数
3
A9F90340拓展信息








哦! 它是空的。