DF3FA100详情
Schneider DF3FA100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
2
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
施耐德电气
Brand
施耐德电气
子类别
Fuses
产品类别
盒式保险丝
DF3FA100拓展信息








哦! 它是空的。