LV433256详情
Schneider LV433256重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
074030
厂商
Molex
Product Status
活跃
Mounting Styles
固定式
Range
Compact
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
690 - 690
Adjustment range undelayed short-circuit release
300 - 700
With thermal protection
无
Degree of protection (IP)
IP40
With integrated auxiliary switch
无
Switch off technique
Magnetic
Phase failure sensitive
无
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
50
Type of control element
Other
With integrated under voltage release
无
系列
*
额定电流
50A
深度
86
极数
3
宽度
105
高度
161
LV433256拓展信息








哦! 它是空的。