LV433574详情
Schneider LV433574重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
固定式
Range
Compact
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Toggle
Rated permanent current Iu
250
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Overload release current setting
100 - 250
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
3000 - 3000
Type of electrical connection of main circuit
Screw connection
系列
NSX HB2
额定电流
250A
极数
3
LV433574拓展信息








哦! 它是空的。