DFS25A-A1CAN008192详情
SICK DFS25A-A1CAN008192重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1076788
Approvals
CE
Shaft Type
Solid
Manufacturer
Sick
操作温度
-30 to 85 Degrees C
终端
5 m Radial Cable
输入电压
8~30 VDC
知识产权评级
IP65
0个相似型号
DFS25A-A1CAN008192拓展信息
BEF-WTT12L
SICK
BCG13-K1KM05PP
SICK
DFS60B-S4CA03600
SICK
DFS60B-BECM04096
SICK
DFS60B-S4CA02500
SICK
BTF08-C1HM0241
SICK
MRA-F130-405D2
SICK
LFPCT-0500G1
SICK
SPZ-58Z-010-M
SICK
BEF-HA-M18R
SICK








哦! 它是空的。