DFS60A-TEPA65536详情
SICK DFS60A-TEPA65536重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
3
Manufacturer
Positronic
RoHS
N
Brand
Amphenol Positronic
Manufacturer Part Number
DFS60A-TEPA65536
Approvals
CE;cULus
Shaft Type
Thru-Hollow
操作温度
-40 to 100 Degrees C
终端
M23 12 Pin Radial
子类别
D-Sub Connectors
产品类别
D-Sub Adapters & Gender Changers
输入电压
4.5~32 VDC
产品类别
D-Sub Adapters & Gender Changers
知识产权评级
IP65;IP67
DFS60A-TEPA65536拓展信息
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK








哦! 它是空的。