DFS60A-TEPL65536详情
SICK DFS60A-TEPL65536重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
N
Manufacturer Part Number
DFS60A-TEPL65536
Approvals
CE;cULus
Shaft Type
Thru-Hollow
操作温度
-40 to 100 Degrees C
终端
3 m Cable
子类别
MIL-Spec / MIL-Type
产品类别
矩形MIL规格连接器
输入电压
4.5~32 VDC
产品类别
矩形MIL规格连接器
知识产权评级
IP65;IP67
DFS60A-TEPL65536拓展信息
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK








哦! 它是空的。