DFS60B-BFPL10000详情
SICK DFS60B-BFPL10000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Sick
Shaft Type
Blind Hollow
Approvals
CE;cULus
Manufacturer Part Number
DFS60B-BFPL10000
操作温度
-40 to 100 Degrees C
终端
3 m Cable
输入电压
4.5~32 VDC
知识产权评级
IP65
0个相似型号
DFS60B-BFPL10000拓展信息
DFS60B-S4EA00100
SICK
DFS60B-S1EL04096
SICK
DFS60B-S1AA01500
SICK
DFS60B-S1EK04000
SICK
DFS60B-S1EK01540
SICK
DFS60E-S1EK01024
SICK
DFS60E-S1EL01024
SICK
DFS60B-S4EC05000
SICK
DFS60B-S4AK10000
SICK
DFS60A-S4AL65536
SICK








哦! 它是空的。