DFS60B-S4AN07200详情
SICK DFS60B-S4AN07200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bag
Base Product Number
D38999/26WJ
厂商
Corsair
Product Status
活跃
Manufacturer Part Number
DFS60B-S4AN07200
Approvals
CE;cULus
Shaft Type
Solid
Manufacturer
Sick
系列
*
操作温度
-40 to 100 Degrees C
终端
10 m Cable
输入电压
4.5~5.5 VDC
知识产权评级
IP65
DFS60B-S4AN07200拓展信息
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK








哦! 它是空的。