DFS60B-S4WA00010详情
SICK DFS60B-S4WA00010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
173109
厂商
Molex
Product Status
活跃
Manufacturer Part Number
DFS60B-S4WA00010
Approvals
CE;cULus
Shaft Type
Solid
Manufacturer
Sick
系列
*
操作温度
-40 to 100 Degrees C
终端
M23 12 Pin Radial
输入电压
4.5~32 VDC
知识产权评级
IP65
DFS60B-S4WA00010拓展信息
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK








哦! 它是空的。