DFS60B-TFEK00012详情
SICK DFS60B-TFEK00012重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Manufacturer Part Number
DFS60B-TFEK00012
Approvals
CE;cULus
Shaft Type
Thru-Hollow
Manufacturer
Sick
操作温度
-40 to 100 Degrees C
终端
1.5 m Cable
性别
Male
触点样式
Pin
输入电压
10~32 VDC
知识产权评级
IP65;IP67
DFS60B-TFEK00012拓展信息
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK








哦! 它是空的。