DFS60E-BHEM02048详情
SICK DFS60E-BHEM02048重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bag
Base Product Number
DTS26F19
厂商
TE Connectivity Deutsch 连接器
Product Status
活跃
Manufacturer Part Number
DFS60E-BHEM02048
Approvals
CE;cULus
Shaft Type
Blind Hollow
Manufacturer
Sick
系列
*
操作温度
0 to 85 Degrees C
终端
5 m Cable
输入电压
10~32 VDC
知识产权评级
IP65
DFS60E-BHEM02048拓展信息
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK








哦! 它是空的。