DGS34-5H40S01详情
SICK DGS34-5H40S01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bag
Base Product Number
DIV44G19
厂商
TE Connectivity Deutsch 连接器
Product Status
活跃
Manufacturer Part Number
DGS34-5H40S01
Approvals
CE
Shaft Type
Blind Hollow
Manufacturer
Sick
系列
*
操作温度
-20 to 70 Degrees C
终端
MS 10 Pin Radial
输入电压
8~24 VDC
知识产权评级
IP66
DGS34-5H40S01拓展信息
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK








哦! 它是空的。