DGS35-1HK02048详情
SICK DGS35-1HK02048重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
Panduit Corp
Product Status
Obsolete
Manufacturer Part Number
DGS35-1HK02048
Approvals
CE
Shaft Type
Thru-Hollow
Manufacturer
Sick
系列
*
操作温度
-20 to 70 Degrees C
终端
1.5 m Radial Cable
输入电压
4.5~5.5 VDC
知识产权评级
IP66
DGS35-1HK02048拓展信息
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK








哦! 它是空的。