DGS35-7HK08192详情
SICK DGS35-7HK08192重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
National Semiconductor
Product Status
活跃
Manufacturer Part Number
DGS35-7HK08192
Approvals
CE
Shaft Type
Thru-Hollow
Manufacturer
Sick
系列
*
操作温度
-20 to 70 Degrees C
终端
1.5 m Radial Cable
输入电压
5~15 VDC
知识产权评级
IP66
DGS35-7HK08192拓展信息
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK








哦! 它是空的。