FX0-GPNT00000详情
SICK FX0-GPNT00000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Range
Flexi Soft
Mounting Styles
DIN Rail
For Use With
Flexi Soft System
Dimensions
96.5 x 22.5 x 120.8 mm
系列
FX0
类型
Gateway
电源电压
24 V dc
0个相似型号
FX0-GPNT00000拓展信息
FX3-ANA020002
SICK
FLA-DIAG00001
SICK
FLA-YCON00002
SICK
FLN-OSSD1100108
SICK
FLA-YCON00001
SICK
RLY3-MULTI100
SICK
FLX0-GETC100
SICK
FLX3-CPUC100
SICK
FLX0-GPNT100
SICK
FLX3-XTDI100
SICK








哦! 它是空的。