KUP-1010-S详情
SICK KUP-1010-S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Glass Fiber-Reinforced Polyamide
Manufacturer Part Number
2056408
Manufacturer
Sick
For Use With
SICK Encoders
系列
KUP
应用
000 Rpm, –10° To +80° Celsius, Aluminum Hub, Angular ± 3°, Axial ± 0.2 Mm, Bar Coupling, Material Glass Fiber-Reinforced Polyamide, Max. Torque 80 Ncm, Maximum Shaft Offset: Radial ± 0.3 Mm, Shaft Diameter 10 Mm / 10 Mm, Speed 10
配件类型
Shaft Adaptation
KUP-1010-S拓展信息
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK








哦! 它是空的。