SparkFun Electronics BOK-10576
- 收藏
- 对比
BOK-10576
2329-BOK-10576
书籍,媒体
--
大陆
立即发货

BOK-10576 datasheet pdf and Books, Media product details from SparkFun Electronics stock available at utmel
1最小包装量--
BOK-10576详情
SparkFun Electronics BOK-10576重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Title
Open Softwear (2nd Edition)
ISBN
978-91-97-95540-9
Publisher
Blushing Boy出版社
Author(s)
Tony Olsson, David Gaetano, Jonas Odhner, Samson Wiklund
Unit Weight
8.505601 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
SparkFun Electronics
Brand
SparkFun
Package
Bulk
厂商
SparkFun Electronics
Product Status
Obsolete
系列
--
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Book
子类别
Maker/DIY, Educational
产品类别
Books & Media
产品
Books
产品类别
Books & Media
RoHS状态
RoHS non-compliant
BOK-10576拓展信息







哦! 它是空的。