SparkFun Electronics BOK-13232
- 收藏
- 对比
BOK-13232
2329-BOK-13232
书籍,媒体
--
大陆
立即发货

BOK-13232 datasheet pdf and Books, Media product details from SparkFun Electronics stock available at utmel
1最小包装量--
BOK-13232详情
SparkFun Electronics BOK-13232重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Author(s)
Sylvia Todd
Title
Super-Awesome Sylvia’s Super-Awesome Project Book
ISBN
978-0989151160
Publisher
Constructing Modern Knowledge Press
Unit Weight
6.547200 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
SparkFun Electronics
Brand
SparkFun
Package
Bulk
厂商
SparkFun Electronics
Product Status
Obsolete
系列
--
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Book
子类别
Maker/DIY, Educational
产品类别
Books & Media
产品
Books
产品类别
Books & Media
RoHS状态
RoHS non-compliant
BOK-13232拓展信息







哦! 它是空的。