Stewart Connector SS-74500-016
- 收藏
- 对比
SS-74500-016
2379-SS-74500-016
存储器连接器 - PC 卡 - 适配器
--
大陆
立即发货

Modular Connectors / Ethernet Connectors 2x4 Shielded Upper/ lower LED, G/G
1最小包装量--
SS-74500-016详情
Stewart Connector SS-74500-016重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Number of Positions / Contacts per Port
8P8C
Performance Category
Cat 5e
Factory Pack QuantityFactory Pack Quantity
1
Tradename
StackJack
系列
SS-74500
类型
Stacked
性别
Jack (Female)
配置
2x4
产品
Connectors
SS-74500-016拓展信息
Stewart Connector
Stewart Connector
Stewart Connector
Stewart Connector
Stewart Connector
Stewart Connector
Stewart Connector
Stewart Connector
Stewart Connector
Stewart Connector







哦! 它是空的。