STMicroelectronics STDP2600
- 收藏
- 对比
STDP2600
2381-STDP2600
媒体转换器
--
大陆
立即发货

STDP2600 datasheet pdf and Media Converters product details from STMicroelectronics stock available at utmel
--最小包装量--
STDP2600详情
STMicroelectronics STDP2600重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
Mounting
表面贴装
Package Width
8
Package Length
8
PCB changed
81
Standard Package Name
BGA
Supplier Package
LFBGA
Lead Shape
Ball
引脚数量
81
STDP2600拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。