STMicroelectronics STDP2650-ADT
- 收藏
- 对比
STDP2650-ADT
2381-STDP2650-ADT
媒体转换器
--
大陆
立即发货

STDP2650-ADT datasheet pdf and Media Converters product details from STMicroelectronics stock available at utmel
1最小包装量--
STDP2650-ADT详情
STMicroelectronics STDP2650-ADT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
Display Resolution (Pixels)
1920x1080
Data Rate (Gbps)
5.4
Mounting
表面贴装
Package Width
8
Package Length
8
PCB changed
81
Standard Package Name
BGA
Supplier Package
LFBGA
Lead Shape
Ball
包装
卷带
引脚数量
81
输出类型
HDMI
输入类型
显示端口
STDP2650-ADT拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。