STMicroelectronics STDP4028-AB
- 收藏
- 对比
STDP4028-AB
2381-STDP4028-AB
媒体转换器
--
大陆
立即发货

STDP4028-AB datasheet pdf and Media Converters product details from STMicroelectronics stock available at utmel
--最小包装量--
STDP4028-AB详情
STMicroelectronics STDP4028-AB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
HTS
8542.39.00.01
Automotive
Unknown
PPAP
Unknown
Display Resolution (Pixels)
1920x1080|2560x1600|2560x2048
Data Rate (Gbps)
3.24
Mounting
表面贴装
Package Width
12
Package Length
12
PCB changed
164
Standard Package Name
BGA
Supplier Package
LFBGA
Lead Shape
Ball
零件状态
活跃
引脚数量
164
输出类型
显示端口
输入类型
显示端口
STDP4028-AB拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。