Switchcraft 354P4S4
- 收藏
- 对比
354P4S4
2417-354P4S4
圆形电缆组件
--
大陆
立即发货

Micro-Mizer DC Metal UnShielde 4 22 AWG Contacts, Double End Inline - Angle Plug Style
1最小包装量--
354P4S4详情
Switchcraft 354P4S4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
RoHS
Compliant
Manufacturer Part Number
354P4S4
Manufacturer
Switchcraft Conxall
Part Life Cycle Code
活跃
Ihs Manufacturer
SWITCHCRAFT INC
Risk Rank
5.55
连接器类型
互联装置
Reach合规守则
compliant
354P4S4拓展信息
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft







哦! 它是空的。