Switchcraft 403PJA140
- 收藏
- 对比
403PJA140
2417-403PJA140
集成电路(IC)
--
大陆
立即发货

403PJA140 datasheet pdf and Integrated Circuits (ICs) product details from Switchcraft stock available at utmel
1最小包装量--
403PJA140详情
Switchcraft 403PJA140重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
3
Manufacturer Part Number
403PJA140
Part Life Cycle Code
活跃
Ihs Manufacturer
KYOCERA CORP
Package Description
O-XXDB-X3
Risk Rank
5.64
Package Body Material
UNSPECIFIED
Package Shape
ROUND
Package Style
磁盘按钮
ECCN 代码
EAR99
端子位置
UNSPECIFIED
终端形式
UNSPECIFIED
Reach合规守则
unknown
JESD-30代码
O-XXDB-X3
资历状况
不合格
二极管类型
接收电极
403PJA140拓展信息
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft







哦! 它是空的。