Switchcraft 542S2S36
- 收藏
- 对比
542S2S36
2417-542S2S36
圆形电缆组件
--
大陆
立即发货

Mini-Mizer A Size UnShielded 2 16 AWG Contacts, Double End Angle Plug - Angle Plug Style
1最小包装量--
542S2S36详情
Switchcraft 542S2S36重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
2
Manufacturer Part Number
NTE9930
Manufacturer
NTE Electronics
RoHS
Compliant
Part Life Cycle Code
活跃
Ihs Manufacturer
SWITCHCRAFT INC
Risk Rank
5.55
连接器类型
互联装置
Reach合规守则
compliant
542S2S36拓展信息
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft







哦! 它是空的。