Switchcraft AAA3FBAU
- 收藏
- 对比
AAA3FBAU
2417-AAA3FBAU
集成电路(IC)
--
大陆
立即发货

AAA3FBAU datasheet pdf and Integrated Circuits (ICs) product details from Switchcraft stock available at utmel
1最小包装量--
AAA3FBAU详情
Switchcraft AAA3FBAU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
Manufacturer Part Number
AAA3FBAU
Part Life Cycle Code
活跃
Ihs Manufacturer
SWITCHCRAFT INC
Risk Rank
5.55
Number Of Connectors
ONE
JESD-609代码
e4
连接器类型
AUDIO/RCA CONNECTOR
附加功能
POLARIZED
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
compliant
触点性别
FEMALE
终端类型
SOLDER
端口的数量
1
极数
3
触点表面处理 终端
GOLD
AAA3FBAU拓展信息
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft







哦! 它是空的。