Switchcraft CMT334-B
- 收藏
- 对比
CMT334-B
2417-CMT334-B
集成电路(IC)
--
大陆
立即发货

CMT334-B datasheet pdf and Integrated Circuits (ICs) product details from Switchcraft stock available at utmel
1最小包装量--
CMT334-B详情
Switchcraft CMT334-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
PANEL
Manufacturer Part Number
CMT334-B
Part Life Cycle Code
活跃
Ihs Manufacturer
SWITCHCRAFT INC
Risk Rank
5.61
Factory Pack QuantityFactory Pack Quantity
1
Brand
Switchcraft
RoHS
Details
连接器类型
AUDIO/RCA CONNECTOR
子类别
Audio & Video Connectors
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
compliant
配置
1X1 HORIZONTAL
主体/外壳样式
JACK
终端类型
SOLDER LUG
端口的数量
1
极数
3
产品类别
电话连接器
产品类别
电话连接器
CMT334-B拓展信息
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft







哦! 它是空的。